VCAS04AP181R5DATWA TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR AEC-Q200 350V 0402

Status: Unknown
Series: AS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
70
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
70
in stock
Buy Now
Logo for element14
element14
from US$0.10
70
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 13V
Voltage Rating V DC 18V
Product Range AS Series
Clamping Voltage Vc Max 350V
Varistor Case Style 0402 [1005 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 1A
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 0.02J
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Varistor, Aec-Q200, 350V, 0402 | Newark Electronics
VARISTOR, AEC-Q200, 350V, 0402 | element14
Varistor Multilayer 1.5pF 1A 210V 0402 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VCAS04AP181R5DATWA?

Additional datasheets, footprints and schematics for VCAS04AP181R5DATWA are listed on our Part Details page. You can also find images and similar parts to VCAS04AP181R5DATWA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VCAS04AP181R5DATWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS04AP181R5DATWA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VCAS04AP181R5DATWA fall under?

The VCAS04AP181R5DATWA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VCAS04AP181R5DATWA when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS04AP181R5DATWA you can contact the distributor directly for product support, shipping queries etc.

Is the VCAS04AP181R5DATWA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VCAS04AP181R5DATWA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for VCAS04AP181R5DATWA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VCAS04AP181R5DATWA often in real-time on the comparison pages.

What if I can't find stock of VCAS04AP181R5DATWA?

You can fill out our help required form which you can use to request a quote for VCAS04AP181R5DATWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay