Status: | Unknown |
---|---|
Series: | TransGuard Automotive Series |
RoHS: | Unknown |
Voltage Rating VAC | 13V |
---|---|
Voltage Rating V DC | 18V |
Product Range | TransGuard Automotive Series |
Clamping Voltage Vc Max | 42V |
Varistor Case Style | 0402 [1005 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 20A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 50mJ |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
VC0402 DC=18V VC=42V 0,05J | Rutronik |
Varistor, Aec-Q200, Mlv, 42V, 0402 | Newark Electronics |
Var MLV 13VAC/18VDC 20A 25.5V 0402 SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a VCAS040218X400WP?
Additional datasheets, footprints and schematics for VCAS040218X400WP are listed on our Part Details page. You can also find images and similar parts to VCAS040218X400WP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCAS040218X400WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS040218X400WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCAS040218X400WP fall under?
The VCAS040218X400WP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCAS040218X400WP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS040218X400WP you can contact the distributor directly for product support, shipping queries etc.
Is the VCAS040218X400WP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCAS040218X400WP have stock available?
Authorised distributors including Rutronik, element14, TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for VCAS040218X400WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCAS040218X400WP often in real-time on the comparison pages.
What if I can't find stock of VCAS040218X400WP?
You can fill out our help required form which you can use to request a quote for VCAS040218X400WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.