Status: | Unknown |
---|---|
Series: | VC Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
729
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
8,454
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
8,454
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
8,454
in stock
|
Buy Now | |
element14
from US$0.39
|
729
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now |
Voltage Rating VAC | 35V |
---|---|
Voltage Rating V DC | 45V |
Product Range | VC Series |
Clamping Voltage Vc Max | 90V |
Varistor Case Style | 1812 [4532 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 600A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 4.2J |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
180.pf 35.0V |Kemet VC1812K601R035 | Newark Electronics |
KEMET Varistors 45V 600A 1812 AEC-Q200 | Distrelec |
VARISTOR, AEC-Q200, MLV, 90V, 1812 | element14 |
Varistor Multilayer 1340pF 5A 56V 1812 SMD T/R | Avnet Abacus |
VC Series SMD 125 oC Low Voltage Multilayer Chip Varistor 1812 600A 45Vdc | KEMET VC1812K601R035 | RS Americas |
Where can I find additional details, specifications and documents for a VC1812K601R035?
Additional datasheets, footprints and schematics for VC1812K601R035 are listed on our Part Details page. You can also find images and similar parts to VC1812K601R035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC1812K601R035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC1812K601R035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC1812K601R035 fall under?
The VC1812K601R035 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC1812K601R035 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC1812K601R035 you can contact the distributor directly for product support, shipping queries etc.
Is the VC1812K601R035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC1812K601R035 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and element14 have stock available or on a lead time for VC1812K601R035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC1812K601R035 often in real-time on the comparison pages.
What if I can't find stock of VC1812K601R035?
You can fill out our help required form which you can use to request a quote for VC1812K601R035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.