VC120638N770DP TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR 77V 30VAC 38VDC 1206

Status: Unknown
Series: TransGuard Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

TransGuard® multilayer varistors are zinc oxide (ZnO) based ceramic semiconductor devices with non-linear voltage-current characteristics (bi-directional) similar to backto-back zener diodes. They have the added advantage of greater current and energy handling capabilities as well as EMI/RFI attenuation. The increasing use of electronics technologies in all areas require reliable protection against transient voltages that could damage the electronics circuitry as well as EMI/RFI attenuation to prevent signal distortion and to meet regulatory requirements. AVX TransGuard components help achieve both functions with single component.

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
2,603
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.24
21,000
in stock
Buy Now
Logo for element14
element14
from US$0.22
2,603
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
941
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
2,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.28
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.18
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Voltage Rating VAC 30V
Voltage Rating V DC 38V
Product Range TransGuard Series
Clamping Voltage Vc Max 77V
Varistor Case Style 1206 [3216 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 200A
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 1.1J
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Breakdown Voltage Max 51.7V
Breakdown Voltage Vbr 47V
Breakover Voltage Min 42.3V
Capacitance 350pF
Clamping Voltage 77V
Clamping Voltage @ 8/20µs Max 77V
Current Rating 200A
Inductance 1.7nH
Leakage Current 15µA
Nom Operating Voltage 38V
Operating Temperature Range -55°C to +125°C
Peak Pulse Current IPP @ 8/20µs 200A
Suppressor Type Transient Voltage
Surge Current 200A
Transient Energy 1.1J
Varistor Voltage 47V
Varistor Voltage @ 1mA 42.3V
Varistor Voltage @ 1mA Max 51.7V

Alternative Descriptions

Var MLV 30VAC/38VDC 200A 47V 1206 SMD T/R | Avnet America
VARISTOR, 77V, 30VAC, 38VDC, 1206 | element14
Varistor, Mlv, 77V, 1206 | Newark Electronics
VC 1206 DC=38V CL=77V 1,1J | Rutronik
VC Series 38 VDC 77 V Clamp 200 A 400 pF Surface Mount Multilayer Varistor | Future Electronics
38 VDC 1.1J 77 V-CLMP | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VC120638N770DP?

Additional datasheets, footprints and schematics for VC120638N770DP are listed on our Part Details page. You can also find images and similar parts to VC120638N770DP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VC120638N770DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC120638N770DP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VC120638N770DP fall under?

The VC120638N770DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VC120638N770DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VC120638N770DP you can contact the distributor directly for product support, shipping queries etc.

Is the VC120638N770DP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VC120638N770DP have stock available?

Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for VC120638N770DP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VC120638N770DP often in real-time on the comparison pages.

What if I can't find stock of VC120638N770DP?

You can fill out our help required form which you can use to request a quote for VC120638N770DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay