Status: | Unknown |
---|---|
Series: | VC Series |
RoHS: | Unknown |
Product Range | VC Series |
---|---|
Material | - |
Weight | - |
External Length / Height | 20mm |
Standard | - |
External Depth | 25mm |
SVHC | No SVHC (07-Jul-2017) |
Load Life Stability + | 1 year |
Operating Temperature Max | 70°C |
Product Range:Vc Series | Newark Electronics |
CAPSULE, ANTI CORROSION | Farnell |
Where can I find additional details, specifications and documents for a VC1-1?
Additional datasheets, footprints and schematics for VC1-1 are listed on our Part Details page. You can also find images and similar parts to VC1-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC1-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC1-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC1-1 fall under?
The VC1-1 is listed under Tools & Maintenance > Cleaning & Chemicals > Workshop Chemicals.
Can I view similar or alternative parts?
You can view similar parts to VC1-1 when available in the Workshop Chemicals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC1-1 you can contact the distributor directly for product support, shipping queries etc.
Is the VC1-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC1-1 have stock available?
Authorised distributors including Newark Electronics, RS, Farnell, element14 and RS Americas have stock available or on a lead time for VC1-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC1-1 often in real-time on the comparison pages.
What if I can't find stock of VC1-1?
You can fill out our help required form which you can use to request a quote for VC1-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.