Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
450
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
18,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
13,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,000
in stock
|
Buy Now | |
element14
from US$0.12
|
525
in stock
|
Buy Now | |
Farnell
from US$0.11
|
525
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 18V |
---|---|
Voltage Rating V DC | 26V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 60V |
Varistor Case Style | 0805 [2012 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 30A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 100mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Max | 37.9V |
Breakover Voltage Min | 31V |
Capacitance | 120pF |
Clamping Voltage | 60V |
Clamping Voltage @ 8/20µs Max | 58V |
Inductance | 1.5nH |
Leakage Current | 10µA |
Nom Operating Voltage | 26V |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 30A |
Suppressor Type | Varistor |
Surge Current | 30A |
Transient Energy | 0.1J |
Varistor Voltage | 34.5V |
Varistor Voltage @ 1mA | 31.05V |
Varistor Voltage @ 1mA Max | 37.95V |
0805 26 V 120 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics |
26 VDC .1J 60 V-CLMP | TTI Europe |
Voltage Rating Vac:18V | Newark Electronics |
Var MLV 18VAC/26VDC 34.5A 34.5V 0805 SMD T/R | Avnet America |
Arrester: Transguard | Transfer Multisort Elektronik |
VARISTOR, 60V, 18VAC, 26VDC, 0805 | element14 |
VC Multilayer ceramic TVS,0805,0.1J,26V | RS |
VC Series 34.5V 34.5A 0.1J 60V Clamp 0805 Ceramic Transient Voltage Suppressor | AVX VC080526A580DP | RS Americas |
Where can I find additional details, specifications and documents for a VC080526A580DP?
Additional datasheets, footprints and schematics for VC080526A580DP are listed on our Part Details page. You can also find images and similar parts to VC080526A580DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC080526A580DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC080526A580DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC080526A580DP fall under?
The VC080526A580DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC080526A580DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC080526A580DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC080526A580DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC080526A580DP have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for VC080526A580DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC080526A580DP often in real-time on the comparison pages.
What if I can't find stock of VC080526A580DP?
You can fill out our help required form which you can use to request a quote for VC080526A580DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.