Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
4,975
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
5,252
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
2,000
in stock
|
Buy Now | |
element14
from US$0.22
|
1,491
in stock
|
Buy Now | |
Farnell
from US$0.15
|
1,491
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
75
in stock
|
Buy Now | |
Avnet Abacus
-
|
36,000
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now |
Voltage Rating VAC | 10V |
---|---|
Voltage Rating V DC | 14V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 30V |
Varistor Case Style | 0805 [2012 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 40A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 100mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Max | 20.3V |
Breakover Voltage Min | 16.5V |
Capacitance | 430pF |
Clamping Voltage | 30V |
Clamping Voltage @ 8/20µs Max | 30V |
Inductance | 1.5nH |
Nom Operating Voltage | 14V |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 40A |
Suppressor Type | Varistor |
Surge Current | 40A |
Transient Energy | 0.1J |
Varistor Voltage | 18.5V |
Varistor Voltage @ 1mA | 16.28V |
Varistor Voltage @ 1mA Max | 20.72V |
14 VDC .1J 32 V-CLMP | TTI Europe |
VC 0805 DC=14V CL=32V 0,1J 40A | Rutronik |
0805 Package 14 V 32 V Clamping 325 pF SMT Multilayer Transient Vg Suppressor | Future Electronics |
Arrester: Transguard | Transfer Multisort Elektronik |
VC Multilayer ceramic TVS,0805,0.1J,14V | RS |
Varistor, 18.5V, 32V, 0805 | Newark Electronics |
Var MLV 10VAC 14VDC 40A 18.5V 0805 SMD T/R | Avnet America |
VARISTOR, 32V, 10VAC, 14VDC, 0805 | element14 |
AVX SMD Varistor 40 A 18.5V | Distrelec |
VARISTOR | RS Americas |
Where can I find additional details, specifications and documents for a VC080514A300DP?
Additional datasheets, footprints and schematics for VC080514A300DP are listed on our Part Details page. You can also find images and similar parts to VC080514A300DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC080514A300DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC080514A300DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC080514A300DP fall under?
The VC080514A300DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC080514A300DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC080514A300DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC080514A300DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC080514A300DP have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for VC080514A300DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC080514A300DP often in real-time on the comparison pages.
What if I can't find stock of VC080514A300DP?
You can fill out our help required form which you can use to request a quote for VC080514A300DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.