Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Rutronik
from US$0.06
|
14,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,581
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
1,000
in stock
|
Buy Now | |
element14
from US$0.17
|
325
in stock
|
Buy Now | |
Farnell
from US$0.15
|
325
in stock
|
Buy Now | |
Avnet Abacus
-
|
103,000
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now |
Voltage Rating VAC | 8.5V |
---|---|
Voltage Rating VDC | 12V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 27V |
Varistor Case Style | 0805 ^2012 Metric] |
Peak Surge Current @ 8/20µS | 40A |
Capacitance Cd | 525pF |
VC 0805 DC=12V CL=27V 0,1J 40A | Rutronik |
12 VDC .1J 27 V-CLMP | TTI Europe |
0805 12 VDC 525 pF Surface Mount Multilayer Ceramic Varistor | Future Electronics |
Arrester: Transguard | Transfer Multisort Elektronik |
Varistor, 16V, 27V, 0805 | Newark Electronics |
Var MLV 8.5VAC/12VDC 40A 16V 0805 SMD T/R | Avnet America |
VARISTOR, MLV, 27V, 0805 | element14 |
SUPPRESSOR | RS |
TVSS, For Industrial Equip,40A, SMD, Solder Term,2mmLx1.25mmWx1mmH, Clamp-V 27V | AVX VC080512A250DP | RS Americas |
Where can I find additional details, specifications and documents for a VC080512A250DP?
Additional datasheets, footprints and schematics for VC080512A250DP are listed on our Part Details page. You can also find images and similar parts to VC080512A250DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC080512A250DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC080512A250DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC080512A250DP fall under?
The VC080512A250DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC080512A250DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC080512A250DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC080512A250DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC080512A250DP have stock available?
Authorised distributors including Rutronik, TTI Europe, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for VC080512A250DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC080512A250DP often in real-time on the comparison pages.
What if I can't find stock of VC080512A250DP?
You can fill out our help required form which you can use to request a quote for VC080512A250DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.