Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Voltage Rating VAC | 10V |
---|---|
Voltage Rating V DC | 14V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 32V |
Varistor Case Style | 0603 [1608 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 30A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 100mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage | 18.5V |
Capacitance Cd @ Vr Typ | 350pF |
Clamping Voltage | 32V |
No. of Pins | 2Pins |
Surge Current | 30A |
VARISTOR, 0603, 14VDC, 0.1J | element14 |
Varistor, 18.5V, 32V, 0603, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a VC060314A300?
Additional datasheets, footprints and schematics for VC060314A300 are listed on our Part Details page. You can also find images and similar parts to VC060314A300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC060314A300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC060314A300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC060314A300 fall under?
The VC060314A300 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC060314A300 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC060314A300 you can contact the distributor directly for product support, shipping queries etc.
Is the VC060314A300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC060314A300 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VC060314A300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC060314A300 often in real-time on the comparison pages.
What if I can't find stock of VC060314A300?
You can fill out our help required form which you can use to request a quote for VC060314A300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.