Status: | Unknown |
---|---|
Series: | VC Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
575
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
22,000
in stock
|
Buy Now | |
element14
from US$0.10
|
3,217
in stock
|
Buy Now | |
Farnell
from US$0.08
|
3,217
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
970
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 6.4V |
---|---|
Voltage Rating V DC | 9V |
Product Range | VC Series |
Clamping Voltage Vc Max | 22V |
Varistor Case Style | 0603 [1608 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 30A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 100mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Max | 14V |
Breakover Voltage Min | 11V |
Capacitance | 550pF |
Clamping Voltage | 22V |
Clamping Voltage @ 8/20µs Max | 20V |
Inductance | 1nH |
Leakage Current | 25µA |
Nom Operating Voltage | 9V |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 30A |
Suppressor Type | Varistor |
Surge Current | 30A |
Transient Energy | 0.1J |
Varistor Voltage | 12.7V |
Varistor Voltage @ 1mA | 10.795V |
Varistor Voltage @ 1mA Max | 14.605V |
0603 9 V 550 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics |
VARISTOR, 22V, 6.4VAC, 9VDC, 0603 | element14 |
Varistor, Mlv, 22V, 0603 | Newark Electronics |
VC Multilayer ceramic TVS,0603,0.1J,9V | RS |
VC 0603 DC=9V CL=22V 0,1J 30A | Rutronik |
Var MLV 6.4VAC/9VDC 30A 12.7V 0603 SMD T/R | Avnet America |
TVSS, For Industrial Equip,30A, SMD, Solder Term,1.6mmLx0.8mmWx0.9mmH, Clamp-V 22V | AVX VC060309A200DP | RS Americas |
Where can I find additional details, specifications and documents for a VC060309A200DP?
Additional datasheets, footprints and schematics for VC060309A200DP are listed on our Part Details page. You can also find images and similar parts to VC060309A200DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC060309A200DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC060309A200DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC060309A200DP fall under?
The VC060309A200DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC060309A200DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC060309A200DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC060309A200DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC060309A200DP have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for VC060309A200DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC060309A200DP often in real-time on the comparison pages.
What if I can't find stock of VC060309A200DP?
You can fill out our help required form which you can use to request a quote for VC060309A200DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.