Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.0399
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
25
in stock
|
Buy Now | |
Rutronik
from US$0.0399
|
96,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
16,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
725
in stock
|
Buy Now | |
element14
from US$0.17
|
725
in stock
|
Buy Now | |
Farnell
from US$0.11
|
725
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Voltage Rating VAC | 2.3V |
---|---|
Voltage Rating V DC | 3.3V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 12V |
Varistor Case Style | 0603 [1608 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 30A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 100mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Max | 5.5V |
Breakover Voltage Min | 4V |
Capacitance | 1500pF |
Clamping Voltage | 12V |
Clamping Voltage @ 8/20µs Max | 10V |
Inductance | 1nH |
Nom Operating Voltage | 3.6V |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 30A |
Suppressor Type | Varistor |
Surge Current | 30A |
Transient Energy | 0.1J |
Varistor Voltage | 5V |
Varistor Voltage @ 1mA | 4V |
Varistor Voltage @ 1mA Max | 6V |
VC 0603 DC=3,3V CL=12V 0,1J 30A | Rutronik |
0603 3.3V 1450 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics |
3.3 VDC .1J 12 V-CLMP | TTI Europe |
Varistor, 12V, 2.3Vac, 3.3Vdc, 0603 | Newark Electronics |
VARISTOR, 12V, 2.3VAC, 3.3VDC, 0603 | element14 |
VC Multilayer ceramic TVS,0603,0.1J,3.3V | RS |
Var MLV 2.3VAC/3.3VDC 30A 5V 0603 SMD T/R | Avnet Abacus |
VC Series 5V 30A 0.1J 12V Clamp 0603 Ceramic Transient Voltage Suppressor | AVX VC060303A100RP | RS Americas |
Where can I find additional details, specifications and documents for a VC060303A100RP?
Additional datasheets, footprints and schematics for VC060303A100RP are listed on our Part Details page. You can also find images and similar parts to VC060303A100RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC060303A100RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC060303A100RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC060303A100RP fall under?
The VC060303A100RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC060303A100RP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC060303A100RP you can contact the distributor directly for product support, shipping queries etc.
Is the VC060303A100RP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC060303A100RP have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for VC060303A100RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC060303A100RP often in real-time on the comparison pages.
What if I can't find stock of VC060303A100RP?
You can fill out our help required form which you can use to request a quote for VC060303A100RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.