Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
36
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
164,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
1,540
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
36
in stock
|
Buy Now | |
element14
from US$0.09
|
36
in stock
|
Buy Now | |
Avnet Abacus
-
|
82,000
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Voltage Rating VAC | 2.3V |
---|---|
Voltage Rating VDC | 3.3V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 12V |
Varistor Case Style | 0603 ^1608 Metric] |
Peak Surge Current @ 8/20µS | 30A |
Capacitance Cd | 1450pF |
0603 3.3 V 1450 pF Surface Mount Multilayer Transient Voltage Suppressor | Future Electronics |
Var MLV 2.3VAC/3.3VDC 30A 5V 0603 SMD T/R | Avnet America |
Arrester: Transguard | Transfer Multisort Elektronik |
Varistor, Mlv, 12V, 0603 Rohs Compliant: Yes |Kyocera Avx VC060303A100DP | Newark Electronics |
VARISTOR, MLV, 12V, 0603 | element14 |
VC Series 5V 12V Clamp 0603 Multilayer Varistor | AVX VC060303A100DP | RS Americas |
3.3 VDC .1J 12 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a VC060303A100DP?
Additional datasheets, footprints and schematics for VC060303A100DP are listed on our Part Details page. You can also find images and similar parts to VC060303A100DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC060303A100DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC060303A100DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC060303A100DP fall under?
The VC060303A100DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC060303A100DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC060303A100DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC060303A100DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC060303A100DP have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for VC060303A100DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC060303A100DP often in real-time on the comparison pages.
What if I can't find stock of VC060303A100DP?
You can fill out our help required form which you can use to request a quote for VC060303A100DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.