Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.0272
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
20,210
in stock
|
Buy Now | |
element14
from US$0.10
|
55
in stock
|
Buy Now | |
Farnell
from US$0.25
|
55
in stock
|
Buy Now | |
Avnet Asia
-
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.0272
|
-
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 4V |
---|---|
Voltage Rating V DC | 5.6V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 18V |
Varistor Case Style | 0402 [1005 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 20A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 50mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Max | 9.3V |
Breakover Voltage Min | 7.6V |
Capacitance | 175pF |
Clamping Voltage | 18V |
Clamping Voltage @ 8/20µs Max | 15.5V |
Inductance | 1nH |
Leakage Current | 35µA |
Nom Operating Voltage | 5.6V |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 20A |
Suppressor Type | Varistor |
Surge Current | 20A |
Transient Energy | 0.05J |
Varistor Voltage | 8.5V |
Varistor Voltage @ 1mA | 6.8V |
Varistor Voltage @ 1mA Max | 10.2V |
Varistor TransGuard 0402 5.6V/18V 0.05J | RS |
VARISTOR, 18V, 4VAC, 5.6VDC, 0402 | element14 |
Var MLV 4VAC/5.6VDC 20A 8.5V 0402 SMD T/R | Avnet Asia |
VC 0402 DC=5,6V CL=18V 0,05J | Rutronik |
Varistor, Transguard Series, 5.6 V, 20 A, 0402 [1005 Metric], Multilayer Varistor (Mlv), 18 V Rohs Compliant: Yes |Kyocera Avx VC040205X150WP | Newark Electronics |
0402 5.6 V 175 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics |
8.5V 20A 0.05J 18V Clamp 0402 Ceramic Transient Voltage Suppressor | AVX VC040205X150WP | RS Americas |
Where can I find additional details, specifications and documents for a VC040205X150WP?
Additional datasheets, footprints and schematics for VC040205X150WP are listed on our Part Details page. You can also find images and similar parts to VC040205X150WP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC040205X150WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC040205X150WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC040205X150WP fall under?
The VC040205X150WP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC040205X150WP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC040205X150WP you can contact the distributor directly for product support, shipping queries etc.
Is the VC040205X150WP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC040205X150WP have stock available?
Authorised distributors including RS, element14, Farnell, Avnet Asia and Rutronik have stock available or on a lead time for VC040205X150WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC040205X150WP often in real-time on the comparison pages.
What if I can't find stock of VC040205X150WP?
You can fill out our help required form which you can use to request a quote for VC040205X150WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.