Status: | Unknown |
---|---|
Series: | VC0201 Series |
RoHS: | Unknown |
Product Range | VC0201 Series |
---|---|
Peak Surge Current @ 8/20 S | 10A |
Varistor Case Style | 0201 |
Clamping Voltage Vc Max | 14V |
Peak Energy (10/1000uS) | 20mJ |
Voltage Rating VDC | 3.5V |
Voltage Rating VAC | 2V |
MSL | - |
VC Series 8.84V 14V Clamp 0201 Multilayer Varistor | AVX VC020103V151WP | RS Americas |
Where can I find additional details, specifications and documents for a VC020103V151WP?
Additional datasheets, footprints and schematics for VC020103V151WP are listed on our Part Details page. You can also find images and similar parts to VC020103V151WP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC020103V151WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC020103V151WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC020103V151WP fall under?
The VC020103V151WP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC020103V151WP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC020103V151WP you can contact the distributor directly for product support, shipping queries etc.
Is the VC020103V151WP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC020103V151WP have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for VC020103V151WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC020103V151WP often in real-time on the comparison pages.
What if I can't find stock of VC020103V151WP?
You can fill out our help required form which you can use to request a quote for VC020103V151WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.