Status: | Unknown |
---|---|
Series: | VBT6045CBP-E3 |
RoHS: | Unknown |
Trench MOS Schottky technology |
Low forward voltage drop, low power losses |
High efficiency operation |
Applications |
---|
For use in solar cell junction box as a bypass diode for protection, using DC forward current without reverse bias. |
Application Notes |
---|
Application Note |
Datasheet |
---|
VBT6045CBP-E3 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode, Schottky, 60A, 45V, To-263Ab-3 | Newark Electronics |
DIODE, SCHOTTKY, 60A, 45V, TO-263AB | element14 |
Diode Schottky 45V 60A 3-Pin(2+Tab) TO-263AB Tube | Avnet America |
60A 45V SKY TO263AB | TTI Europe |
Where can I find additional details, specifications and documents for a VBT6045CBP-E3/4W?
Additional datasheets, footprints and schematics for VBT6045CBP-E3/4W are listed on our Part Details page. You can also find images and similar parts to VBT6045CBP-E3/4W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBT6045CBP-E3/4W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBT6045CBP-E3/4W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBT6045CBP-E3/4W fall under?
The VBT6045CBP-E3/4W is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VBT6045CBP-E3/4W when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBT6045CBP-E3/4W you can contact the distributor directly for product support, shipping queries etc.
Is the VBT6045CBP-E3/4W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBT6045CBP-E3/4W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for VBT6045CBP-E3/4W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBT6045CBP-E3/4W often in real-time on the comparison pages.
What if I can't find stock of VBT6045CBP-E3/4W?
You can fill out our help required form which you can use to request a quote for VBT6045CBP-E3/4W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.