Status: | Unknown |
---|---|
Series: | VBT2045BP-E3 |
RoHS: | Unknown |
Trench MOS Schottky technology |
Low forward voltage drop, low power losses |
High efficiency operation |
Applications |
---|
For use in solar cell junction box as a bypass diode for protection, using DC forward current without reverse bias. |
Datasheet |
---|
VBT2045BP-E3 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode, Schottky, 20A, 45V, To-263Ab-3 | Newark Electronics |
DIODE, SCHOTTKY, 45V, 20A, TO-263AB | element14 |
Trench MOS Barrier Schottky Rectifier for PV Solar Cell Bypass Prot-D2PAK | Future Electronics |
Diode Schottky 45V 20A 3-Pin(2+Tab) TO-263AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a VBT2045BP-E3/8W?
Additional datasheets, footprints and schematics for VBT2045BP-E3/8W are listed on our Part Details page. You can also find images and similar parts to VBT2045BP-E3/8W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBT2045BP-E3/8W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBT2045BP-E3/8W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBT2045BP-E3/8W fall under?
The VBT2045BP-E3/8W is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VBT2045BP-E3/8W when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBT2045BP-E3/8W you can contact the distributor directly for product support, shipping queries etc.
Is the VBT2045BP-E3/8W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBT2045BP-E3/8W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for VBT2045BP-E3/8W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBT2045BP-E3/8W often in real-time on the comparison pages.
What if I can't find stock of VBT2045BP-E3/8W?
You can fill out our help required form which you can use to request a quote for VBT2045BP-E3/8W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.