Status: | Unknown |
---|---|
Series: | VBT10 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-263AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 680mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Product Range | VBT10 Series |
Automotive Qualification Standard | - |
Diode Type | Schottky |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Semiconductor Technology | Si |
Trench MOS Barrier Schottky Rectifier for PV Solar Cell Bypass Protection | Future Electronics |
Diode Schottky 45V 10A 3-Pin(2+Tab) TO-263AB T/R | Avnet America |
DIODE, SCHOTTKY, 45V, 10A, TO-263AB | Farnell |
Where can I find additional details, specifications and documents for a VBT1045BP-E3/8W?
Additional datasheets, footprints and schematics for VBT1045BP-E3/8W are listed on our Part Details page. You can also find images and similar parts to VBT1045BP-E3/8W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBT1045BP-E3/8W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBT1045BP-E3/8W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBT1045BP-E3/8W fall under?
The VBT1045BP-E3/8W is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VBT1045BP-E3/8W when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBT1045BP-E3/8W you can contact the distributor directly for product support, shipping queries etc.
Is the VBT1045BP-E3/8W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBT1045BP-E3/8W have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for VBT1045BP-E3/8W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBT1045BP-E3/8W often in real-time on the comparison pages.
What if I can't find stock of VBT1045BP-E3/8W?
You can fill out our help required form which you can use to request a quote for VBT1045BP-E3/8W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.