Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
1,110
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
8,102
in stock
|
Buy Now | |
element14
from US$0.51
|
8,102
in stock
|
Buy Now | |
Farnell
from US$0.48
|
8,102
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 940nm |
Angle of Half Sensitivity ± | 65° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Vbr | 60V |
Forward Voltage VF Max | 1.3V |
Operating Temperature Range | -40°C to +100°C |
Reverse Voltage Vr Max | 60V |
Wavelength Typ | 940nm |
PHOTODIODE GULLWING 430-1100NM | TTI Europe |
Photopin Diode Rg | Newark Electronics |
PIN Photodiode 430-1100nm SMD2 RGW | RS |
PIN PHOTODIODE 130DEG REVERSE | Rutronik |
VBPW34SR Series 60 V 940 nm 50 mA 215 mW Surface Mount Silicon PIN Photodiode | Future Electronics |
Photodiode PIN Chip 940nm 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VBPW34SR?
Additional datasheets, footprints and schematics for VBPW34SR are listed on our Part Details page. You can also find images and similar parts to VBPW34SR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBPW34SR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBPW34SR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBPW34SR fall under?
The VBPW34SR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to VBPW34SR when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBPW34SR you can contact the distributor directly for product support, shipping queries etc.
Is the VBPW34SR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBPW34SR have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for VBPW34SR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBPW34SR often in real-time on the comparison pages.
What if I can't find stock of VBPW34SR?
You can fill out our help required form which you can use to request a quote for VBPW34SR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.