Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Plug |
Adapter Body Style | Right Angle Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
Body Plating | Nickel |
Contact Plating | Gold Plated Contacts |
Frequency Max | 1GHz |
Material | Brass |
Rf Adapter, Bnc Jack-Jack, 50 Ohm | Newark Electronics |
ADAPTOR, BNC JACK, BNC PLUG, 50OHM | element14 |
Where can I find additional details, specifications and documents for a VBA112?
Additional datasheets, footprints and schematics for VBA112 are listed on our Part Details page. You can also find images and similar parts to VBA112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBA112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBA112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBA112 fall under?
The VBA112 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to VBA112 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBA112 you can contact the distributor directly for product support, shipping queries etc.
Is the VBA112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBA112 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for VBA112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBA112 often in real-time on the comparison pages.
What if I can't find stock of VBA112?
You can fill out our help required form which you can use to request a quote for VBA112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.