Status: | Unknown |
---|---|
Series: | V30100S-E3, VF30100S-E3, VB30100S-E3, VI30100S-E3 |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.33 |
6,092
|
Buy Now | |
Future Electronics | US$0.72 |
7,200
|
Buy Now | |
Newark Electronics | US$1.53 |
6,692
|
Buy Now | |
element14 | US$1.29 |
6,092
|
Buy Now | |
Chip One Stop | US$0.64 |
23
|
Buy Now | |
Rutronik | - |
3,200
|
Buy Now | |
Avnet America | US$0.71 |
-
|
Buy Now | |
RS Americas | US$1.39 |
-
|
Buy Now | |
TTI Europe | US$1.16 |
-
|
Buy Now |
Trench MOS Schottky technology |
Low forward voltage drop, low power losses |
High efficiency operation |
Applications |
---|
For use in high frequency converters, switching power supplies, freewheeling diodes, OR-ing diode, DC/DC converters and reverse battery protection. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
VB30100S Series 100 V 30 A High-Voltage Trench MOS Barrier Schottky Rectifier | Future Electronics |
Schottky Rectifier, 100V, 30A, To-263Ab | Newark Electronics |
SCHOTTKY RECTIFIER, 100V, 30A, TO-263AB | element14 |
SCHOTTKY 30A 100V TO263AB | Rutronik |
Diode Schottky 100V 30A 3-Pin(2+Tab) TO-263AB T/R | Avnet America |
DIODE SCHOTTKY 100V 30A 3-PIN (2+TAB) TO-263AB T/R | General Semiconductor / Vishay VB30100S-E3/8W | RS Americas |
Where can I find additional details, specifications and documents for a VB30100S-E3/8W?
Additional datasheets, footprints and schematics for VB30100S-E3/8W are listed on our Part Details page. You can also find images and similar parts to VB30100S-E3/8W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VB30100S-E3/8W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VB30100S-E3/8W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VB30100S-E3/8W fall under?
The VB30100S-E3/8W is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VB30100S-E3/8W when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VB30100S-E3/8W you can contact the distributor directly for product support, shipping queries etc.
Is the VB30100S-E3/8W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VB30100S-E3/8W have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for VB30100S-E3/8W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VB30100S-E3/8W often in real-time on the comparison pages.
What if I can't find stock of VB30100S-E3/8W?
You can fill out our help required form which you can use to request a quote for VB30100S-E3/8W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.