Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 170V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263AB |
No. of Pins | 2Pins |
Packaging | Each |
Schottky Rectifier, Common Cathode, 10A, 170V, To-263Ab | Newark Electronics |
Diode Schottky 170V 10A 3-Pin(2+Tab) TO-263AB Tube | Avnet America |
10A 170V SKY TO263AB | TTI Europe |
Where can I find additional details, specifications and documents for a VB10170C-E3/4W?
Additional datasheets, footprints and schematics for VB10170C-E3/4W are listed on our Part Details page. You can also find images and similar parts to VB10170C-E3/4W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VB10170C-E3/4W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VB10170C-E3/4W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VB10170C-E3/4W fall under?
The VB10170C-E3/4W is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VB10170C-E3/4W when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VB10170C-E3/4W you can contact the distributor directly for product support, shipping queries etc.
Is the VB10170C-E3/4W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VB10170C-E3/4W have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VB10170C-E3/4W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VB10170C-E3/4W often in real-time on the comparison pages.
What if I can't find stock of VB10170C-E3/4W?
You can fill out our help required form which you can use to request a quote for VB10170C-E3/4W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.