Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 400W |
---|---|
Flow Rate | - |
Suction | - |
Cleaning Range | - |
Length | 317.5mm |
Height | 165.1mm |
Width | 190.5mm |
Weight | 4lb |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 165mm |
External Width | 191mm |
Supply Voltage V AC | 230V |
VACUUM, EXPRESS, EURO | element14 |
Where can I find additional details, specifications and documents for a VACEXP-03F?
Additional datasheets, footprints and schematics for VACEXP-03F are listed on our Part Details page. You can also find images and similar parts to VACEXP-03F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VACEXP-03F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VACEXP-03F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VACEXP-03F fall under?
The VACEXP-03F is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Vacuum Cleaners & Accessories.
Can I view similar or alternative parts?
You can view similar parts to VACEXP-03F when available in the Vacuum Cleaners & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VACEXP-03F you can contact the distributor directly for product support, shipping queries etc.
Is the VACEXP-03F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VACEXP-03F have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VACEXP-03F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VACEXP-03F often in real-time on the comparison pages.
What if I can't find stock of VACEXP-03F?
You can fill out our help required form which you can use to request a quote for VACEXP-03F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.