Status: | Unknown |
---|---|
Series: | VA Series |
RoHS: | Unknown |
Voltage Rating VAC | 30V |
---|---|
Voltage Rating V DC | 34V |
Product Range | VA Series |
Clamping Voltage Vc Max | 77V |
Varistor Case Style | 1812 [4532 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 800A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 3.8J |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Varistor, Aec-Q200, Mlv, 77V, 1812 | Newark Electronics |
VARISTOR, AEC-Q200, MLV, 77V, 1812 | element14 |
Varistor Multilayer 0.0022uF 5A 47V 1812 SMD T/R | Avnet America |
VA Series SMD 125 oC Auto Multilayer Chip Varistor 1812 800A 34Vdc | KEMET VA1812K801R030 | RS Americas |
Where can I find additional details, specifications and documents for a VA1812K801R030?
Additional datasheets, footprints and schematics for VA1812K801R030 are listed on our Part Details page. You can also find images and similar parts to VA1812K801R030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VA1812K801R030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VA1812K801R030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VA1812K801R030 fall under?
The VA1812K801R030 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VA1812K801R030 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VA1812K801R030 you can contact the distributor directly for product support, shipping queries etc.
Is the VA1812K801R030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VA1812K801R030 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for VA1812K801R030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VA1812K801R030 often in real-time on the comparison pages.
What if I can't find stock of VA1812K801R030?
You can fill out our help required form which you can use to request a quote for VA1812K801R030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.