Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Voltage Rating VAC | 4V |
---|---|
Voltage Rating V DC | 5.6V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 18V |
Varistor Case Style | Axial Leaded |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 40A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 100mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 2.54mm |
Breakdown Voltage Max | 9.3V |
Breakover Voltage Min | 7.6V |
Capacitance | 1100pF |
Clamping Voltage | 18V |
Clamping Voltage @ 8/20µs Max | 15.5V |
External Length / Height | 4.32mm |
Inductance | 1.5nH |
Lead Diameter | 0.5mm |
Lead Length | 30mm |
Nom Operating Voltage | 5.6V |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 40A |
Suppressor Type | Varistor |
Surge Current | 40A |
Transient Energy | 0.1J |
Varistor Voltage | 8.5V |
Varistor Voltage @ 1mA | 6.8V |
Varistor Voltage @ 1mA Max | 10.2V |
Varistor, 18V, 4Vac, 5.6Vdc, Axial | Newark Electronics |
VARISTOR, 18V, 4VAC, 5.6VDC, AXIAL | element14 |
Where can I find additional details, specifications and documents for a VA100005A150D?
Additional datasheets, footprints and schematics for VA100005A150D are listed on our Part Details page. You can also find images and similar parts to VA100005A150D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VA100005A150D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VA100005A150D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VA100005A150D fall under?
The VA100005A150D is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VA100005A150D when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VA100005A150D you can contact the distributor directly for product support, shipping queries etc.
Is the VA100005A150D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VA100005A150D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VA100005A150D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VA100005A150D often in real-time on the comparison pages.
What if I can't find stock of VA100005A150D?
You can fill out our help required form which you can use to request a quote for VA100005A150D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.