Status: | Unknown |
---|---|
Series: | V8PAL Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
9,422
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
10,689
in stock
|
Buy Now | |
element14
from US$0.33
|
9,422
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 45V |
Forward Current If(AV) | 8A |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-221BC |
No. of Pins | 2Pins |
Product Range | V8PAL Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Schottky Diode, 45V, 8A, Do-221Bc | Newark Electronics |
RECTIFIER, SCHOTTKY, 8A, 45V, DO-221BC | element14 |
Diode Schottky 45V 8A 2-Pin DO-221BC Plastic T/R | Future Electronics |
8A 45V SKY DO221BC (SMPA) | TTI Europe |
Where can I find additional details, specifications and documents for a V8PAL45-M3/I?
Additional datasheets, footprints and schematics for V8PAL45-M3/I are listed on our Part Details page. You can also find images and similar parts to V8PAL45-M3/I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V8PAL45-M3/I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V8PAL45-M3/I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V8PAL45-M3/I fall under?
The V8PAL45-M3/I is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to V8PAL45-M3/I when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V8PAL45-M3/I you can contact the distributor directly for product support, shipping queries etc.
Is the V8PAL45-M3/I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V8PAL45-M3/I have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for V8PAL45-M3/I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V8PAL45-M3/I often in real-time on the comparison pages.
What if I can't find stock of V8PAL45-M3/I?
You can fill out our help required form which you can use to request a quote for V8PAL45-M3/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.