Status: | Unknown |
---|---|
Series: | V8P10 |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
45
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
82,500
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
27,000
in stock
|
Buy Now | |
element14
from US$0.29
|
23,085
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
23,081
in stock
|
Buy Now | |
Farnell
from US$0.28
|
23,081
in stock
|
Buy Now | |
Avnet Asia
from US$0.38
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
4,500
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
4,305
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,242
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
2,078
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
1,490
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now |
Very low profile - typical height of 1.1 mm |
Ideal for automated placement |
Trench MOS Schottky technology |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
V8P10 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
Did You Know |
Infograph |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
8.0A 100V STD TO277A | TTI Europe |
SCHOTTKY-DIODE 8A 100V SMPC | Rutronik |
DIODE, SCHOTTKY, RECTI, 8A, 100V, SMPC | element14 |
Diode, Schottky, Rectifier, 8A, 100V, Smpc | Newark Electronics |
Diode Schottky 100V 8A 3-Pin TO-277A T/R | Avnet Asia |
V8P10 Series 100V 8 A High Current Density Trench MOS Barrier Schottky Rectifier | Future Electronics |
Vishay Schottky Rectifier, 8A, 100V, TO-277A | Distrelec |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rectifier, 100V, 8A, Surf Mt TrenchMOS, TO-277A(SMPC), Halogen Free | General Semiconductor / Vishay V8P10-M3/86A | RS Americas |
Diode Schottky 100V 8A SMPC | RS |
Where can I find additional details, specifications and documents for a V8P10-M3/86A?
Additional datasheets, footprints and schematics for V8P10-M3/86A are listed on our Part Details page. You can also find images and similar parts to V8P10-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V8P10-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V8P10-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V8P10-M3/86A fall under?
The V8P10-M3/86A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to V8P10-M3/86A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V8P10-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the V8P10-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V8P10-M3/86A have stock available?
Authorised distributors including TTI Europe, Rutronik, element14, Newark Electronics and Farnell have stock available or on a lead time for V8P10-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V8P10-M3/86A often in real-time on the comparison pages.
What if I can't find stock of V8P10-M3/86A?
You can fill out our help required form which you can use to request a quote for V8P10-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.