Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.69
|
No stock
|
Buy Now |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | ± 1°C |
Base Number | 62 |
Operating Temperature Max | 125°C |
Operating Temperature Range | -55°C to +125°C |
Output Current | 4mA |
Output Voltage | 400mV |
Resolution | 12bit |
Resolution (Bits) | 12bit |
Sensor / Transducer Type | Temperature |
Supply Current | 50µA |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Sensing Range | -55°C to +125°C |
Termination Type | Surface Mount Device |
V62/09607-01Xe -1.5C Accurate Progra Rohs Compliant: Yes |TEXAS INSTRUMENTS V62/09607-01XE. | Newark Electronics |
Where can I find additional details, specifications and documents for a V62/09607-01XE?
Additional datasheets, footprints and schematics for V62/09607-01XE are listed on our Part Details page. You can also find images and similar parts to V62/09607-01XE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V62/09607-01XE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V62/09607-01XE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V62/09607-01XE fall under?
The V62/09607-01XE is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to V62/09607-01XE when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V62/09607-01XE you can contact the distributor directly for product support, shipping queries etc.
Is the V62/09607-01XE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V62/09607-01XE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for V62/09607-01XE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V62/09607-01XE often in real-time on the comparison pages.
What if I can't find stock of V62/09607-01XE?
You can fill out our help required form which you can use to request a quote for V62/09607-01XE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.