V60170PW-M3/4W. Semiconductors - Discretes by Vishay Intertechnology

SCHOTTKY RECTIFIER COMN CTHD 60A 170V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Diode Type Schottky
Diode Configuration Dual Common Cathode
Repetitive Reverse Voltage Vrrm Max 170V
Forward Current If(AV) 60A
Forward Voltage VF Max 930mV
No. of Pins 3


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V60170PW-M3/4W.?

Additional datasheets, footprints and schematics for V60170PW-M3/4W. are listed on our Part Details page. You can also find images and similar parts to V60170PW-M3/4W. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V60170PW-M3/4W. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V60170PW-M3/4W. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V60170PW-M3/4W. fall under?

The V60170PW-M3/4W. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to V60170PW-M3/4W. when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V60170PW-M3/4W. you can contact the distributor directly for product support, shipping queries etc.

Is the V60170PW-M3/4W. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V60170PW-M3/4W. have stock available?

There is no stock from authorised distributors for V60170PW-M3/4W..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V60170PW-M3/4W. often in real-time on the comparison pages.

What if I can't find stock of V60170PW-M3/4W.?

You can fill out our help required form which you can use to request a quote for V60170PW-M3/4W. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay