Status: | Unknown |
---|---|
Series: | V4017 Series |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonRepetitive Reverse Voltage Vrrm Max | 170V |
---|---|
Forward Current If(AV) | 40A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-3PW |
No. of Pins | 3Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 175°C |
Product Range | V4017 Series |
Automotive Qualification Standard | - |
Diode Type | Schottky |
Operating Temperature Min | -40°C |
Reverse Recovery Time trr Max | 10ns |
Semiconductor Technology | Si |
Where can I find additional details, specifications and documents for a V40170PW-M3/4W?
Additional datasheets, footprints and schematics for V40170PW-M3/4W are listed on our Part Details page. You can also find images and similar parts to V40170PW-M3/4W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V40170PW-M3/4W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V40170PW-M3/4W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V40170PW-M3/4W fall under?
The V40170PW-M3/4W is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to V40170PW-M3/4W when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V40170PW-M3/4W you can contact the distributor directly for product support, shipping queries etc.
Is the V40170PW-M3/4W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V40170PW-M3/4W have stock available?
There is no stock from authorised distributors for V40170PW-M3/4W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V40170PW-M3/4W often in real-time on the comparison pages.
What if I can't find stock of V40170PW-M3/4W?
You can fill out our help required form which you can use to request a quote for V40170PW-M3/4W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.