Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.68
|
No stock
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.075" |
I.D. Supplied - Metric | 1.9mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | - |
Length - Metric | - |
I.D. Recovered Max - Imperial | 0.03" |
Heat Shrink Tubing, 1.9Mm, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a V4-1.5-0-SP-SM?
Additional datasheets, footprints and schematics for V4-1.5-0-SP-SM are listed on our Part Details page. You can also find images and similar parts to V4-1.5-0-SP-SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V4-1.5-0-SP-SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V4-1.5-0-SP-SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V4-1.5-0-SP-SM fall under?
The V4-1.5-0-SP-SM is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to V4-1.5-0-SP-SM when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V4-1.5-0-SP-SM you can contact the distributor directly for product support, shipping queries etc.
Is the V4-1.5-0-SP-SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V4-1.5-0-SP-SM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for V4-1.5-0-SP-SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V4-1.5-0-SP-SM often in real-time on the comparison pages.
What if I can't find stock of V4-1.5-0-SP-SM?
You can fill out our help required form which you can use to request a quote for V4-1.5-0-SP-SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.