V35PWM12HM3/I Semiconductors - Discretes by Vishay Intertechnology

SCHOTTKY RECTIFIER 35A 120V SLIMDPAK

Status: Unknown
Series: TMBS eSMP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for RS
RS
from US$1.11
21
in stock
Buy Now
Logo for element14
element14
from US$0.74
12,391
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.62
12,391
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.21
3,022
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.56
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.71
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.57
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 120V
Forward Current If(AV) 35A
Diode Configuration Single
Diode Case Style SlimDPAK
No. of Pins 3Pins
Forward Voltage VF Max 1.05V
Forward Surge Current Ifsm Max 260A
Operating Temperature Max 175°C
Product Range TMBS eSMP Series
Automotive Qualification Standard AEC-Q101
SVHC Lead (15-Jan-2019)
Semiconductor Technology Si

Alternative Descriptions

SCHOTTKY RECTIFIER, 35A, 120V, SLIMDPAK | element14
Schottky Rectifier, 35A, 120V, Slimdpak | Newark Electronics
Schottky Rectifier120V 35A TMBS SlimDPAK | RS
V35PWM12 Series Single 260 A 120 V Surface Mount Schottky Rectifier - TO-252-3 | Future Electronics
Diode Schottky 120V 35A 3-Pin SlimDPAK T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V35PWM12HM3/I?

Additional datasheets, footprints and schematics for V35PWM12HM3/I are listed on our Part Details page. You can also find images and similar parts to V35PWM12HM3/I on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V35PWM12HM3/I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V35PWM12HM3/I price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V35PWM12HM3/I fall under?

The V35PWM12HM3/I is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to V35PWM12HM3/I when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V35PWM12HM3/I you can contact the distributor directly for product support, shipping queries etc.

Is the V35PWM12HM3/I RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V35PWM12HM3/I have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for V35PWM12HM3/I.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V35PWM12HM3/I often in real-time on the comparison pages.

What if I can't find stock of V35PWM12HM3/I?

You can fill out our help required form which you can use to request a quote for V35PWM12HM3/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay