Status: | Unknown |
---|---|
Series: | TMBS eSMP Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
3,633
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
3,633
in stock
|
Buy Now | |
element14
from US$0.59
|
3,633
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 35A |
Diode Configuration | Single |
Diode Case Style | SlimDPAK |
No. of Pins | 3Pins |
Forward Voltage VF Max | 620mV |
Forward Surge Current Ifsm Max | 260A |
Operating Temperature Max | 150°C |
Product Range | TMBS eSMP Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Semiconductor Technology | Si |
Schottky Rectifier, 35A, 45V, Slim Dpak | Newark Electronics |
SCHOTTKY RECTIFIER, 35A, 45V, SLIM DPAK | element14 |
V35PW45 Series Single 260 A 45V Surface Mount Schottky Rectifier - TO-252-3 | Future Electronics |
Diode Schottky 45V 35A 3-Pin DPAK Plastic T/R | Avnet America |
35A 45V TRENCH SKY SLIM DPAK | TTI Europe |
Where can I find additional details, specifications and documents for a V35PW45-M3/I?
Additional datasheets, footprints and schematics for V35PW45-M3/I are listed on our Part Details page. You can also find images and similar parts to V35PW45-M3/I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V35PW45-M3/I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V35PW45-M3/I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V35PW45-M3/I fall under?
The V35PW45-M3/I is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to V35PW45-M3/I when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V35PW45-M3/I you can contact the distributor directly for product support, shipping queries etc.
Is the V35PW45-M3/I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V35PW45-M3/I have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for V35PW45-M3/I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V35PW45-M3/I often in real-time on the comparison pages.
What if I can't find stock of V35PW45-M3/I?
You can fill out our help required form which you can use to request a quote for V35PW45-M3/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.