Status: | Unknown |
---|---|
Series: | V30100S-E3, VF30100S-E3, VB30100S-E3, VI30100S-E3 |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.11
|
6,706
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
6,707
in stock
|
Buy Now | |
element14
from US$1.48
|
6,706
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.79
|
827
in stock
|
Buy Now | |
RS Americas
from US$1.01
|
680
in stock
|
Buy Now | |
EBV Elektronik
-
|
198,000
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Avnet Asia
from US$0.95
|
-
|
Buy Now | |
TTI Europe
from US$1.16
|
-
|
Buy Now |
Trench MOS Schottky technology |
Low forward voltage drop, low power losses |
High efficiency operation |
Applications |
---|
For use in high frequency converters, switching power supplies, freewheeling diodes, OR-ing diode, DC/DC converters and reverse battery protection. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Schottky Rectifier, 100V, 30A, To-220Ab | Newark Electronics |
SCHOTTKY RECTIFIER, 100V, 30A, TO-220AB | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode, Schottky Barrier, Vr 100V, If 30A, Pkg TO-220AB, Vf 0.69V, Tj +150degc, Cs 250A | General Semiconductor / Vishay V30100S-E3/4W | RS Americas |
Diode Schottky 100V 30A 3-Pin(3+Tab) TO-220AB Tube | EBV Elektronik |
V30100S Series 100 V 30 A High-Volt Trench MOS Barrier Schottky Rectifier-TO-220 | Future Electronics |
30A 100V SKY TO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a V30100S-E3/4W?
Additional datasheets, footprints and schematics for V30100S-E3/4W are listed on our Part Details page. You can also find images and similar parts to V30100S-E3/4W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V30100S-E3/4W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V30100S-E3/4W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V30100S-E3/4W fall under?
The V30100S-E3/4W is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to V30100S-E3/4W when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V30100S-E3/4W you can contact the distributor directly for product support, shipping queries etc.
Is the V30100S-E3/4W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V30100S-E3/4W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for V30100S-E3/4W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V30100S-E3/4W often in real-time on the comparison pages.
What if I can't find stock of V30100S-E3/4W?
You can fill out our help required form which you can use to request a quote for V30100S-E3/4W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.