Status: | Unknown |
---|---|
Series: | Mini K HV Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Current | 20A |
Contact Configuration | SPST-NO DM |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Product Range | Mini K HV Series |
Contact Voltage DC Nom | 400V |
Coil Resistance | 50ohm |
Contact Material | Silver Alloy |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Automotive Relay, Spst-No, 20A, 12Vdc | Newark Electronics |
Relay Automotive SPST-NO-DM 20A 12VDC 50 Ohm Through Hole | Avnet America |
73W9213 | element14 |
MINI K HV 12V 20A PCB-THT | TTI Europe |
Where can I find additional details, specifications and documents for a V23700-C0001-A408?
Additional datasheets, footprints and schematics for V23700-C0001-A408 are listed on our Part Details page. You can also find images and similar parts to V23700-C0001-A408 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23700-C0001-A408 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23700-C0001-A408 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23700-C0001-A408 fall under?
The V23700-C0001-A408 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23700-C0001-A408 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23700-C0001-A408 you can contact the distributor directly for product support, shipping queries etc.
Is the V23700-C0001-A408 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23700-C0001-A408 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for V23700-C0001-A408.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23700-C0001-A408 often in real-time on the comparison pages.
What if I can't find stock of V23700-C0001-A408?
You can fill out our help required form which you can use to request a quote for V23700-C0001-A408 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.