V23333Z0002B049 Switches, Relays & Solenoids by TE Connectivity

RELAY SOCKET MICRO ISO PCB AUTOMOTIVE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.08

Distributor Stock
Logo for Farnell
Farnell
from US$4.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.41
-
Buy Now
Logo for element14
element14
from US$5.18
-
Buy Now

Specifications

Socket Mounting Through Hole
Socket Terminals Quick Connect
No. of Pins -
Current Rating -
Voltage Rating -
Product Range -
Accessory Type Socket
External Depth 22.6mm
External Length / Height 14.5mm
External Width 15.2mm
Operating Temperature Max 23°C
Type Plug-In

Alternative Descriptions

Relay Socket, Micro Iso, Pcb, Automotive | Newark Electronics
RELAY SOCKET, MICRO ISO, PCB, AUTOMOTIVE | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V23333Z0002B049?

Additional datasheets, footprints and schematics for V23333Z0002B049 are listed on our Part Details page. You can also find images and similar parts to V23333Z0002B049 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V23333Z0002B049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23333Z0002B049 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V23333Z0002B049 fall under?

The V23333Z0002B049 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to V23333Z0002B049 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V23333Z0002B049 you can contact the distributor directly for product support, shipping queries etc.

Is the V23333Z0002B049 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V23333Z0002B049 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for V23333Z0002B049.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V23333Z0002B049 often in real-time on the comparison pages.

What if I can't find stock of V23333Z0002B049?

You can fill out our help required form which you can use to request a quote for V23333Z0002B049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay