Status: | Unknown |
---|---|
Series: | Power Relay B Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 30A |
Product Range | Power Relay B Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Relay Terminals | Solder |
Contact Voltage VDC | 12VDC |
Contact Material | Silver |
Coil Resistance | 85ohm |
Approvals & Standards | - |
Coil Voltage VDC Nom | 12V |
Contact Current DC Max | 40A |
Contact Current Max | 120A |
Contact Voltage DC Max | 12V |
Contact Voltage DC Nom | 12V |
DC Coil Power | 1.8W |
External Depth | 25.9mm |
External Height | 24.9mm |
External Length / Height | 24.9mm |
External Width | 25.9mm |
Flammability Rating | UL94-HB |
Must Actuate Voltage | 7.2V |
Must Release Voltage | 1.6V |
No. of Electrical Operations | 200000 |
No. of Mechanical Operations | 10000000 |
Nom Operating Power | 1.6W |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Relay Type | General Purpose |
Release Time | 2ms |
Termination Method | Tab |
Type | Diode Coil Suppression |
Automotive Relays V23234A0001X038-EV-144 | Rapid Electronics |
V23234A0001X038-Ev-144 |Potter&brumfield Te Connectivity V23234A0001X038-EV-144 | Newark Electronics |
Where can I find additional details, specifications and documents for a V23234A0001X038-EV-144?
Additional datasheets, footprints and schematics for V23234A0001X038-EV-144 are listed on our Part Details page. You can also find images and similar parts to V23234A0001X038-EV-144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23234A0001X038-EV-144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23234A0001X038-EV-144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23234A0001X038-EV-144 fall under?
The V23234A0001X038-EV-144 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23234A0001X038-EV-144 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23234A0001X038-EV-144 you can contact the distributor directly for product support, shipping queries etc.
Is the V23234A0001X038-EV-144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23234A0001X038-EV-144 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop and Sager have stock available or on a lead time for V23234A0001X038-EV-144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23234A0001X038-EV-144 often in real-time on the comparison pages.
What if I can't find stock of V23234A0001X038-EV-144?
You can fill out our help required form which you can use to request a quote for V23234A0001X038-EV-144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.