Status: | Unknown |
---|---|
Series: | Power Relay Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Current | 40A |
Contact Configuration | SPST-NO |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Product Range | Power Relay Series |
Contact Voltage DC Nom | 12V |
Coil Resistance | 176ohm |
Contact Material | Silver Tin Oxide |
Approvals & Standards | - |
Coil Voltage VDC Nom | 12V |
Contact Current DC Max | 33A |
Contact Current Max | 33A |
Contact Voltage DC Max | 12V |
External Depth | 16mm |
External Height | 15.9mm |
External Length / Height | 15.9mm |
External Width | 18.3mm |
Type | Sealed |
Monostable PCB relay, 40A 12Vdc | RS |
SPST-NO PCB Mount Relay Through Hole, 12V dc | TE Connectivity V23201C1001A502 | RS Americas |
Where can I find additional details, specifications and documents for a V23201C1001A502?
Additional datasheets, footprints and schematics for V23201C1001A502 are listed on our Part Details page. You can also find images and similar parts to V23201C1001A502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23201C1001A502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23201C1001A502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23201C1001A502 fall under?
The V23201C1001A502 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23201C1001A502 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23201C1001A502 you can contact the distributor directly for product support, shipping queries etc.
Is the V23201C1001A502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23201C1001A502 have stock available?
Authorised distributors including RS, RS Americas and element14 have stock available or on a lead time for V23201C1001A502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23201C1001A502 often in real-time on the comparison pages.
What if I can't find stock of V23201C1001A502?
You can fill out our help required form which you can use to request a quote for V23201C1001A502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.