Status: | Unknown |
---|---|
Series: | V23154 Series |
RoHS: | Unknown |
Prices starting from US$22.24
Socket Mounting | Panel |
---|---|
Socket Terminals | Solder |
No. of Pins | - |
Current Rating | 5A |
Voltage Rating | - |
Product Range | V23154 Series |
SVHC | No SVHC (15-Jan-2018) |
V23154Z1005 |Potter&brumfield Te Connectivity V23154Z1005 | Newark Electronics |
Relay Sockets&Hardware V23154Z1005 | Rapid Electronics |
2 pole socket for DPCO cradle relay | RS |
Size I Socket with Solder Terminal for Cradle Relay Silver Plated Panel Mount | Avnet America |
Relay Socket, 2 Pole, Shrack, 2 Pole socket for DPCO cradle relay | TE Connectivity V23154Z1005 | RS Americas |
Where can I find additional details, specifications and documents for a V23154Z1005?
Additional datasheets, footprints and schematics for V23154Z1005 are listed on our Part Details page. You can also find images and similar parts to V23154Z1005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23154Z1005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23154Z1005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23154Z1005 fall under?
The V23154Z1005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23154Z1005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23154Z1005 you can contact the distributor directly for product support, shipping queries etc.
Is the V23154Z1005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23154Z1005 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for V23154Z1005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23154Z1005 often in real-time on the comparison pages.
What if I can't find stock of V23154Z1005?
You can fill out our help required form which you can use to request a quote for V23154Z1005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.