Status: | Unknown |
---|---|
Series: | U/UB Series |
RoHS: | Unknown |
Prices starting from US$5.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.63
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$6.61
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$7.58
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$8.00
|
7
in stock
|
Buy Now | |
Farnell
from US$7.26
|
7
in stock
|
Buy Now | |
Avnet America
from US$6.32
|
-
|
Buy Now | |
RS Americas
from US$9.14
|
-
|
Buy Now | |
TTI Europe
from US$5.32
|
-
|
Buy Now | |
TE Store
from US$17.83
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 5A |
Product Range | U/UB Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 440ohm |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | UL Recognised |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 120% |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 24V |
Contact Voltage DC Nom | 24V |
DC Coil Power | 330mW |
Dielectric Strength VDC | 4kV |
External Depth | 14.9mm |
External Height | 21.2mm |
External Length / Height | 21.2mm |
External Width | 16.5mm |
Nom Operating Power | 327mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Time | 7ms |
PCB Hole Diameter | 1.5mm |
Relay Type | Power |
Industrial Relays V23148-A1105-A101 | Rapid Electronics |
SPDT miniature power relay,5A 12Vdc coil | RS |
General Purpose Relay, U/Ub Series, Power, Non Latching, Spdt, 12 Vdc, 5 A Rohs Compliant: Yes |Schrack Te Connectivity V23148A1105A101 | Newark Electronics |
RELAY, SPDT, 250VAC, 5A | Farnell |
V23148-A1105-A101 | Avnet America |
Shrack, SPDT miniature power relay,5A 12Vdc coil | TE Connectivity V23148A1105A101 | RS Americas |
INDUSTRY RELAY | TTI Europe |
V23148-A1105-A101 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 327 mW Coil Resistance: 440 Ω Coil Special Features: Sensitive Version Standard Monostable, DC 327 mW 440 Ω | Power Relay | Part Number: V23148A1105A101 | Internal Number: 2-1393203-9 | Alias Number: V23148-A1105-A101 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a V23148-A1105-A101?
Additional datasheets, footprints and schematics for V23148-A1105-A101 are listed on our Part Details page. You can also find images and similar parts to V23148-A1105-A101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23148-A1105-A101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23148-A1105-A101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23148-A1105-A101 fall under?
The V23148-A1105-A101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23148-A1105-A101 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23148-A1105-A101 you can contact the distributor directly for product support, shipping queries etc.
Is the V23148-A1105-A101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23148-A1105-A101 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Farnell have stock available or on a lead time for V23148-A1105-A101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23148-A1105-A101 often in real-time on the comparison pages.
What if I can't find stock of V23148-A1105-A101?
You can fill out our help required form which you can use to request a quote for V23148-A1105-A101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.