Status: | Unknown |
---|---|
Series: | V23136 Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Current | 60A |
Contact Configuration | SPDT |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Product Range | V23136 Series |
Contact Voltage DC Nom | 12V |
Coil Resistance | 114ohm |
Contact Material | Silver Alloy |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
AUTO RELAY 12V 40A 1CO QCT | TTI Europe |
Power Relay, Spdt, 12Vdc, 60A, Panel Rohs Compliant: Yes |Te Connectivity V23136A1001X057 | Newark Electronics |
POWER RELAY, SPDT, 12VDC, 60A, PANEL | element14 |
Electromechanical Relay SPDT 120(NO)/45(NC)A 12VDC 114Ohm Plug-In | Avnet America |
Where can I find additional details, specifications and documents for a V23136A1001X057?
Additional datasheets, footprints and schematics for V23136A1001X057 are listed on our Part Details page. You can also find images and similar parts to V23136A1001X057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23136A1001X057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23136A1001X057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23136A1001X057 fall under?
The V23136A1001X057 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23136A1001X057 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23136A1001X057 you can contact the distributor directly for product support, shipping queries etc.
Is the V23136A1001X057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23136A1001X057 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for V23136A1001X057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23136A1001X057 often in real-time on the comparison pages.
What if I can't find stock of V23136A1001X057?
You can fill out our help required form which you can use to request a quote for V23136A1001X057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.