Status: | Unknown |
---|---|
Series: | Power Relay F4 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Current | 40A |
Contact Configuration | SPST-NO |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Product Range | Power Relay F4 Series |
Contact Voltage DC Nom | 24V |
Coil Resistance | 324ohm |
Contact Material | Silver |
Approvals & Standards | - |
SVHC | No SVHC (12-Jan-2017) |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 60A |
External Depth | 25.9mm |
External Height | 24.9mm |
External Width | 25.9mm |
AUTOMOTIVE RELAY | TTI Europe |
V23134B0053C642-Ev-Cbox |Amp Te Connectivity V23134B0053C642 | Newark Electronics |
Where can I find additional details, specifications and documents for a V23134B0053C642?
Additional datasheets, footprints and schematics for V23134B0053C642 are listed on our Part Details page. You can also find images and similar parts to V23134B0053C642 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23134B0053C642 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23134B0053C642 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23134B0053C642 fall under?
The V23134B0053C642 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23134B0053C642 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23134B0053C642 you can contact the distributor directly for product support, shipping queries etc.
Is the V23134B0053C642 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23134B0053C642 have stock available?
Authorised distributors including TTI Europe and Newark Electronics have stock available or on a lead time for V23134B0053C642.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23134B0053C642 often in real-time on the comparison pages.
What if I can't find stock of V23134B0053C642?
You can fill out our help required form which you can use to request a quote for V23134B0053C642 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.