Status: | Unknown |
---|---|
Series: | Power Relay F4 Series |
RoHS: | Unknown |
Prices starting from US$4.64
Coil Voltage | 24VDC |
---|---|
Contact Current | 40A |
Contact Configuration | SPDT |
Relay Mounting | Panel |
Relay Terminals | Solder |
Product Range | Power Relay F4 Series |
Contact Voltage DC Nom | 24V |
Coil Resistance | 324ohm |
Contact Material | Silver |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 40A |
External Depth | 25.9mm |
External Height | 24.9mm |
External Width | 25.9mm |
Relay Type | General Purpose |
Type | Mounting Bracket |
Relay, Automotive, Spdt, 24Vdc, 40A | Newark Electronics |
RELAY, AUTOMOTIVE, SPDT, 24VDC, 40A | element14 |
AUTO RELAY 24V 20A 1CO QCT | TTI Europe |
Relay, 24VDC, 40A, 324 Ohms, SPDT-NO, Flange Mount, Silver Alloy, F4 Series | TE Connectivity V23134A1053C643 | RS Americas |
Electromechanical Relay SPDT 120(NO)/45(NC)A 24VDC 324Ohm Plug-In | Avnet America |
Where can I find additional details, specifications and documents for a V23134A1053C643?
Additional datasheets, footprints and schematics for V23134A1053C643 are listed on our Part Details page. You can also find images and similar parts to V23134A1053C643 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23134A1053C643 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23134A1053C643 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23134A1053C643 fall under?
The V23134A1053C643 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23134A1053C643 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23134A1053C643 you can contact the distributor directly for product support, shipping queries etc.
Is the V23134A1053C643 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23134A1053C643 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS Americas have stock available or on a lead time for V23134A1053C643.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23134A1053C643 often in real-time on the comparison pages.
What if I can't find stock of V23134A1053C643?
You can fill out our help required form which you can use to request a quote for V23134A1053C643 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.