Status: | Unknown |
---|---|
Series: | Power Relay F4 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 60A |
Product Range | Power Relay F4 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Alloy |
Coil Resistance | 90ohm |
Approvals & Standards | - |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 120A |
Contact Current Rating | 40A |
Contact Voltage DC Nom | 12V |
External Depth | 26.2mm |
External Height | 26.05mm |
External Length / Height | 26.05mm |
External Width | 26.2mm |
Flammability Rating | UL94-HB |
Nom Operating Power | 1.6W |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 15ms |
Relay Type | Power - General Purpose |
Release Time | 10ms |
Automotive Relays V23134B1052C642-EV-CBOX | Rapid Electronics |
Power Relay 1 Form A (NO) 12VDC 60A Quick Connect | Avnet America |
SPST-NO Plug In Relay Tab, 40 A, 12V dc | TE Connectivity V23134B1052C642 | RS Americas |
AUTO RELAY 12V 120A 1NO | TTI Europe |
Where can I find additional details, specifications and documents for a V23134-B1052-C642?
Additional datasheets, footprints and schematics for V23134-B1052-C642 are listed on our Part Details page. You can also find images and similar parts to V23134-B1052-C642 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23134-B1052-C642 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23134-B1052-C642 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23134-B1052-C642 fall under?
The V23134-B1052-C642 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23134-B1052-C642 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23134-B1052-C642 you can contact the distributor directly for product support, shipping queries etc.
Is the V23134-B1052-C642 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23134-B1052-C642 have stock available?
Authorised distributors including Rapid Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for V23134-B1052-C642.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23134-B1052-C642 often in real-time on the comparison pages.
What if I can't find stock of V23134-B1052-C642?
You can fill out our help required form which you can use to request a quote for V23134-B1052-C642 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.