Status: | Unknown |
---|---|
Series: | HCR150 Series |
RoHS: | Unknown |
Prices starting from US$63.57
Coil Voltage | 12VDC |
---|---|
Contact Current | 130A |
Contact Configuration | SPDT |
Relay Mounting | Panel |
Relay Terminals | Screw |
Product Range | HCR150 Series |
Contact Voltage DC Nom | 12VDC |
Coil Resistance | 37ohm |
Contact Material | Silver Tin Oxide |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
AUTOMOTIVE RELAY, SPDT, 130A, 12V, PANEL | Farnell |
Automotive Relays V23132E2001A200 RELAYS&MODU | Rapid Electronics |
AUTOMOTIVE RELAY, SPDT, 12VDC, PANEL | element14 |
Automotive Relay, Spdt, 12Vdc, Panel | Newark Electronics |
Relay Automotive SPDT 180A 12VDC 37 Ohm Screw Mount | Avnet America |
AUTOMOTIVE RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a V23132E2001A200?
Additional datasheets, footprints and schematics for V23132E2001A200 are listed on our Part Details page. You can also find images and similar parts to V23132E2001A200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23132E2001A200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23132E2001A200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23132E2001A200 fall under?
The V23132E2001A200 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23132E2001A200 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23132E2001A200 you can contact the distributor directly for product support, shipping queries etc.
Is the V23132E2001A200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23132E2001A200 have stock available?
Authorised distributors including Farnell, Rapid Electronics, element14, Newark Electronics and Avnet America have stock available or on a lead time for V23132E2001A200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23132E2001A200 often in real-time on the comparison pages.
What if I can't find stock of V23132E2001A200?
You can fill out our help required form which you can use to request a quote for V23132E2001A200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.