Status: | Unknown |
---|---|
Series: | HCR 150 Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Current | 130A |
Contact Configuration | SPST-NO |
Relay Mounting | Panel |
Relay Terminals | Screw |
Product Range | HCR 150 Series |
Contact Voltage DC Nom | 12V |
Coil Resistance | 37ohm |
Contact Material | Silver Tin Oxide |
Approvals & Standards | - |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 130A |
External Depth | 40mm |
External Height | 45mm |
External Width | 63mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
AUTO RELAY SPST-NO 130A 2V | TTI Europe |
Automotive Relays V23132A2001B200 | Rapid Electronics |
Relay, Automotive, 12VDC, 7.2 VDC, Flange Mount, SPST-NO, IP67,Screw Termination | TE Connectivity V23132-A2001-B200 | RS Americas |
Electromechanical Relay SPST-NO 130A 12VDC 37Ohm Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a V23132A2001B200?
Additional datasheets, footprints and schematics for V23132A2001B200 are listed on our Part Details page. You can also find images and similar parts to V23132A2001B200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23132A2001B200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23132A2001B200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23132A2001B200 fall under?
The V23132A2001B200 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23132A2001B200 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23132A2001B200 you can contact the distributor directly for product support, shipping queries etc.
Is the V23132A2001B200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23132A2001B200 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for V23132A2001B200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23132A2001B200 often in real-time on the comparison pages.
What if I can't find stock of V23132A2001B200?
You can fill out our help required form which you can use to request a quote for V23132A2001B200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.