Status: | Unknown |
---|---|
Series: | D2n/V23105 Series |
RoHS: | Unknown |
Coil Voltage | 48VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 3A |
Product Range | D2n/V23105 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Low Signal Relays-PCB 48 VDC 2 Form C DPDT 20 | Rapid Electronics |
V23105A5507A201 |Potter&brumfield Te Connectivity V23105A5507A201 | Newark Electronics |
D2n Series Signal Relay 2-From C 2 CO 48 VDC 4000 Ohm 575 mW Gold Plated Silver Nickel Contact | Avnet America |
Relay, V23105A5507A201 | TE Connectivity V23105A5507A201 | RS Americas |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A | Farnell |
Where can I find additional details, specifications and documents for a V23105A5507A201?
Additional datasheets, footprints and schematics for V23105A5507A201 are listed on our Part Details page. You can also find images and similar parts to V23105A5507A201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23105A5507A201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23105A5507A201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23105A5507A201 fall under?
The V23105A5507A201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23105A5507A201 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23105A5507A201 you can contact the distributor directly for product support, shipping queries etc.
Is the V23105A5507A201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23105A5507A201 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for V23105A5507A201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23105A5507A201 often in real-time on the comparison pages.
What if I can't find stock of V23105A5507A201?
You can fill out our help required form which you can use to request a quote for V23105A5507A201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.