Status: | Unknown |
---|---|
Series: | D2n/V23105 Series |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.46
|
43
in stock
|
Buy Now | |
TTI Europe
from US$2.10
|
1,875
in stock
|
Buy Now | |
RS Americas
from US$1.58
|
321
in stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
89
in stock
|
Buy Now | |
element14
from US$4.62
|
89
in stock
|
Buy Now | |
Farnell
from US$4.61
|
89
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 3A |
Product Range | D2n/V23105 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
SIGNAL RELAY 24V 3A 2CO THT | TTI Europe |
Relay, DIL Signal, DPDT, 3A, 24VDC, 500mW Coil, 8-Pin, PCB/Thru-Hole Mnt, IP67 | TE Connectivity V23105A5505A201 | RS Americas |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A | element14 |
Relay PCB THT 2 Form C (CO) 3A 24VDC | RS |
Electromechanical Relay DPDT 3A 24VDC 1.05KOhm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a V23105A5505A201..?
Additional datasheets, footprints and schematics for V23105A5505A201.. are listed on our Part Details page. You can also find images and similar parts to V23105A5505A201.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23105A5505A201.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23105A5505A201.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23105A5505A201.. fall under?
The V23105A5505A201.. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23105A5505A201.. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23105A5505A201.. you can contact the distributor directly for product support, shipping queries etc.
Is the V23105A5505A201.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23105A5505A201.. have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for V23105A5505A201...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23105A5505A201.. often in real-time on the comparison pages.
What if I can't find stock of V23105A5505A201..?
You can fill out our help required form which you can use to request a quote for V23105A5505A201.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.