Status: | Unknown |
---|---|
Series: | D2n/V23105-A5 Series |
RoHS: | Unknown |
Prices starting from US$2.25
Coil Voltage | 10VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 3A |
Product Range | D2n/V23105-A5 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Nickel |
Coil Resistance | - |
SVHC | No SVHC (15-Jan-2018) |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A | Newark Electronics |
DPCO subminiature relay,3A 10Vdc coil,BP | RS |
D2n Series Signal Relay 2-From C 2 CO 10 VDC 200 Ohm 500 mW Gold Plated Silver Nickel Contact | Avnet America |
DPDT PCB Mount Relay Through Hole, 10V dc | TE Connectivity V23105A5479A201 | RS Americas |
Where can I find additional details, specifications and documents for a V23105A5479A201?
Additional datasheets, footprints and schematics for V23105A5479A201 are listed on our Part Details page. You can also find images and similar parts to V23105A5479A201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23105A5479A201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23105A5479A201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23105A5479A201 fall under?
The V23105A5479A201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23105A5479A201 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23105A5479A201 you can contact the distributor directly for product support, shipping queries etc.
Is the V23105A5479A201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23105A5479A201 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for V23105A5479A201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23105A5479A201 often in real-time on the comparison pages.
What if I can't find stock of V23105A5479A201?
You can fill out our help required form which you can use to request a quote for V23105A5479A201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.