V23105-A5477-A201 Switches, Relays & Solenoids by TE Connectivity

RELAY SIGNAL DPDT 250VAC 220VDC 3A

Status: Unknown
Series: D2n/V23105 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.90

Distributor Stock
Logo for RS
RS
from US$2.90
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.73
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.16
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.05
-
Buy Now
Logo for Farnell
Farnell
from US$4.28
-
Buy Now

Specifications

Coil Voltage 24VDC
Contact Configuration DPDT
Contact Current 3A
Product Range D2n/V23105 Series
Relay Mounting Through Hole
Coil Type Non Latching
Relay Terminals Solder
Contact Voltage VAC 250V
Contact Voltage VDC 220V
Contact Material Silver Nickel
Coil Resistance 1.05kohm
Approval Bodies UL
Approval Category BT Type 47W
Approvals & Standards CSA UL
Coil Current 14mA
Coil Operating Lower Percent Limit 70%
Coil Operating Upper Percent Limit 150%
Coil Power Continuous 500mW
Coil Voltage VDC Nom 24V
Contact Current AC Max 1A
Contact Current DC Max 3A
Contact Current Max 3A
Contact Voltage AC Max 125V
Contact Voltage AC Nom 250V
Contact Voltage DC Max 30V
Contact Voltage DC Nom 220V
DC Coil Power 500mW
External Depth 10.3mm
External Height 20.2mm
External Length / Height 20.2mm
External Width 9.8mm
Nom Operating Power 550mW
Operating Temperature Max 70°C
Operating Temperature Min -25°C
Operating Time 6ms
Relay Type General Purpose

Alternative Descriptions

DPDT subminiature relay,3A 24Vdc coil | RS
V23105A5477A201 |Potter&brumfield Te Connectivity V23105A5477A201 | Newark Electronics
Relay Signal DPDT-CO 250VAC 24VDC Solder Through Hole Tube/Box | Avnet America
DPDT PCB Mount Relay Through Hole, 24V dc | TE Connectivity V23105A5477A201 | RS Americas
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V23105-A5477-A201?

Additional datasheets, footprints and schematics for V23105-A5477-A201 are listed on our Part Details page. You can also find images and similar parts to V23105-A5477-A201 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V23105-A5477-A201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23105-A5477-A201 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V23105-A5477-A201 fall under?

The V23105-A5477-A201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to V23105-A5477-A201 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V23105-A5477-A201 you can contact the distributor directly for product support, shipping queries etc.

Is the V23105-A5477-A201 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V23105-A5477-A201 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for V23105-A5477-A201.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V23105-A5477-A201 often in real-time on the comparison pages.

What if I can't find stock of V23105-A5477-A201?

You can fill out our help required form which you can use to request a quote for V23105-A5477-A201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay