Status: | Unknown |
---|---|
Series: | D2n/V23105 Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 3A |
Product Range | D2n/V23105 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Nickel |
Coil Resistance | 280ohm |
Approval Bodies | UL |
Approvals & Standards | CSA UL |
Coil Current | 27mA |
Coil Power Continuous | 400mW |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 3A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 20.2mm |
External Height | 11mm |
External Width | 10mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 6ms |
Relay Type | General Purpose |
Release Time | 4ms |
Low Signal Relays-PCB V23105A5476A201 | Rapid Electronics |
DPDT subminiature relay,3A 12Vdc coil | RS |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A | Newark Electronics |
D2n Series Signal Relay 2-From C 2 CO 12 VDC 280 Ohm 515 mW Gold Plated Silver Nickel Contact | Avnet America |
Where can I find additional details, specifications and documents for a V23105-A5476-A201?
Additional datasheets, footprints and schematics for V23105-A5476-A201 are listed on our Part Details page. You can also find images and similar parts to V23105-A5476-A201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23105-A5476-A201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23105-A5476-A201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23105-A5476-A201 fall under?
The V23105-A5476-A201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23105-A5476-A201 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23105-A5476-A201 you can contact the distributor directly for product support, shipping queries etc.
Is the V23105-A5476-A201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23105-A5476-A201 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for V23105-A5476-A201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23105-A5476-A201 often in real-time on the comparison pages.
What if I can't find stock of V23105-A5476-A201?
You can fill out our help required form which you can use to request a quote for V23105-A5476-A201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.